Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP1528DK-LF-Z MP1528DK-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 041752-MP1528DK-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 2.7V Channel Output Current: 950mA (Switch) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 041752-MP1528DK-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 2.7V Channel Output Current: 950mA (Switch) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP1528DK-LF-Z - 041752-MP1528DK-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP1528DK-LF-Z
041752-MP1528DK-LF-Z
PMIC - PMIC - LED Drivers - MP1528DK-LF-Z 041752-MP1528DK-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 041752-MP1528DK-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 2.7V Channel Output Current: 950mA (Switch) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 041752-MP1528DK-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 950mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - LED Drivers - MP1528DK-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP1528DK-LF-Z
PMIC - LED Drivers MP1528DK-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP1528DK-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP1528DK-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP1528DK-LF-Z
IC LED DRV RGLTR PWM 950MA 8MSOP

IC LED DRV RGLTR PWM 950MA 8MSOP

Supplier's Site
LED DRVR 9Segment 3.3V/5V/9V/12V/15V/18V/24V 8-Pin MSOP T/R - 541-MP1528DK-LF-Z - Utmel Electronic Limited
Hong Kong, China
LED DRVR 9Segment 3.3V/5V/9V/12V/15V/18V/24V 8-Pin MSOP T/R
541-MP1528DK-LF-Z
LED DRVR 9Segment 3.3V/5V/9V/12V/15V/18V/24V 8-Pin MSOP T/R 541-MP1528DK-LF-Z
LED DRVR 9Segment 3.3V/5V/9V/12V/15V/1 8V/24V 8-Pin MSOP T/R

LED DRVR 9Segment 3.3V/5V/9V/12V/15V/18V/24V 8-Pin MSOP T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 041752-MP1528DK-LF-Z MP1528DK-LF-Z MP1528DK-LF-Z 541-MP1528DK-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP1528DK-LF-Z PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED DRVR 9Segment 3.3V/5V/9V/12V/15V/18V/24V 8-Pin MSOP T/R
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 36 volts
Output Voltage 36 volts
Output Current 950 milliamps 950 milliamps 950 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3409QMYX - 1198776-LM3409QMYX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Driver IC - SKY87020-12-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
Linear Current Regulator LED Driver - A6262KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
150MA LED Driver IC - 137-NCR420UX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
6 suppliers