Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1527DR-LF-Z MP1527DR-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 711306-MP1527DR-LF-Z Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 25V Manufacturer Package: 16-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Switching Frequency: 1.3MHz Voltage - Input (Minimum): 2.6V Voltage - Input (Maximum): 25V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 711306-MP1527DR-LF-Z Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 25V Manufacturer Package: 16-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Switching Frequency: 1.3MHz Voltage - Input (Minimum): 2.6V Voltage - Input (Maximum): 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1527DR-LF-Z - 711306-MP1527DR-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1527DR-LF-Z
711306-MP1527DR-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1527DR-LF-Z 711306-MP1527DR-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 711306-MP1527DR-LF-Z Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 25V Manufacturer Package: 16-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Switching Frequency: 1.3MHz Voltage - Input (Minimum): 2.6V Voltage - Input (Maximum): 25V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 711306-MP1527DR-LF-Z
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 25V
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Switching Frequency: 1.3MHz
Voltage - Input (Minimum): 2.6V
Voltage - Input (Maximum): 25V

Buy Now
Voltage Regulators - DC DC Switching Regulators - MP1527DR-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP1527DR-LF-Z-ND
Voltage Regulators - DC DC Switching Regulators MP1527DR-LF-Z-ND
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-VQFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-VQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP1527DR-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP1527DR-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1527DR-LF-Z
IC REG BOOST ADJ 2A 16QFN

IC REG BOOST ADJ 2A 16QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP1527DR-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP1527DR-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP1527DR-LF-Z
IC REG BOOST ADJUSTABLE 2A 16QFN

IC REG BOOST ADJUSTABLE 2A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP1527DR-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1527DR-LF-Z
Voltage Regulators - DC DC Switching Regulators MP1527DR-LF-Z
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-VQFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 711306-MP1527DR-LF-Z MP1527DR-LF-Z-ND MP1527DR-LF-Z MP1527DR-LF-Z MP1527DR-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1527DR-LF-Z Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Removed Removed; Obsolete
Output Voltage 25 volts 3.3 to 25 volts 3.3 volts 3.3 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22674-Q1 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers
Switching Regulators - 1908023 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Automotive 2.4 Mhz, 3.5A Buck Regulator - A8583KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
9 suppliers