Win Source Part Number: 981014-MP1527DM-LF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.3MHz
Voltage - Output (Max): 25V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.6V
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: No
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Product Status: Obsolete
"Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width)"
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 14-TSSOP (0.173", 4.40mm Width)
IC REG BOOST ADJ 2A 14TSSOP
IC REG BOOST ADJ 2A 14TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 981014-MP1527DM-LF | MP1527DM-LF-ND | MP1527DM-LF | MP1527DM-LF | MP1527DM-LF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SSOP; Other; Tube | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 1300 kHz | 1300 kHz | 1300 kHz | 1300 kHz | 1300 kHz |