Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP1527DM-LF-Z

Description
"Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP1527DM-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP1527DM-LF-Z-ND
Voltage Regulators - DC DC Switching Regulators MP1527DM-LF-Z-ND
"Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width)"

"Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1527DM-LF-Z - 208654-MP1527DM-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1527DM-LF-Z
208654-MP1527DM-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1527DM-LF-Z 208654-MP1527DM-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208654-MP1527DM-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Purpose: Step-Up Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3.3V Maximum Output Voltage: 25V Minimum Input Voltage: 2.6V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208654-MP1527DM-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Purpose: Step-Up
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 3.3V
Maximum Output Voltage: 25V
Minimum Input Voltage: 2.6V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP1527DM-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP1527DM-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1527DM-LF-Z
IC REG BOOST ADJ 2A 14TSSOP

IC REG BOOST ADJ 2A 14TSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP1527DM-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1527DM-LF-Z
Voltage Regulators - DC DC Switching Regulators MP1527DM-LF-Z
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 14-TSSOP (0.173", 4.40mm Width)

Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP1527DM-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP1527DM-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP1527DM-LF-Z
IC REG BOOST ADJ 2A 14TSSOP

IC REG BOOST ADJ 2A 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP1527DM-LF-Z-ND 208654-MP1527DM-LF-Z MP1527DM-LF-Z MP1527DM-LF-Z MP1527DM-LF-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1527DM-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-TSSOP SSOP SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Output Voltage 3.3 to 25 volts 3.3 volts 3.3 volts 3.3 to 25 volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data