Monolithic Power Systems, Inc. LED Drivers MP1518DJ-LF-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-6
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP1518DJ-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP1518DJ-LF-Z-ND
LED Drivers MP1518DJ-LF-Z-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP1518DJ-LF-Z - 044940-MP1518DJ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP1518DJ-LF-Z
044940-MP1518DJ-LF-Z
PMIC - PMIC - LED Drivers - MP1518DJ-LF-Z 044940-MP1518DJ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 044940-MP1518DJ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 350mA (Switch) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 044940-MP1518DJ-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 350mA (Switch)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP1518DJ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP1518DJ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP1518DJ-LF-Z
IC LED DRVR RGLTR PWM TSOT23-6

IC LED DRVR RGLTR PWM TSOT23-6

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
MP1518DJ-LF-Z
LED Lighting Drivers MP1518DJ-LF-Z
LED Lighting Drivers 6 LED, 2.6 - 6Vin Switch Driver

LED Lighting Drivers 6 LED, 2.6 - 6Vin Switch Driver

Buy Now Datasheet
PMIC - LED Drivers - MP1518DJ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP1518DJ-LF-Z
PMIC - LED Drivers MP1518DJ-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP1518DJ-LF-Z-ND 044940-MP1518DJ-LF-Z MP1518DJ-LF-Z MP1518DJ-LF-Z MP1518DJ-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP1518DJ-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 6 volts 2.5 volts 2.5 to 6 volts
Output Voltage 25 volts 25 volts
Output Current 350 milliamps 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - IRS25411SPBF - Lingto Electronic Limited
Specs
Type Dimmable
View Details
8-Channel Automotive Led Driver W/I2C - A8522KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Driver IC - 137-AAT3171AIWP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
4 suppliers