Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059321-MP1517DR-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 1.1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 3.3V
Maximum Output Voltage: 25V
Minimum Input Voltage: 2.6V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3.3V 1 Output 4A 16-VQFN Exposed Pad
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3.3V 1 Output 4A 16-VQFN Exposed Pad
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3.3V 1 Output 4A 16-VQFN Exposed Pad
IC REG MULTI CONFG ADJ 4A 16QFN
IC REG MULTI CONFG ADJ 3A 16QFN
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3.3V 1 Output 3A (Switch) 16-VQFN Exposed Pad
IC REG MULT CONFIG ADJ 3A 16QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 059321-MP1517DR-LF-Z | 1589-1528-2-ND | MP1517DR-LF-Z | MP1517DR-LF-Z | MP1517DR-LF-Z | MP1517DR-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1517DR-LF-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost, Flyback, SEPIC | Boost | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-QFN (4x4) | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |