Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208653-MP150GJ-Z
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 2W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Boost, Buck, Buck-Boost, Flyback
Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: TSOT-23-5
Supply Voltage - Operating: 5.3 V to 5.6 V
Control Operating Temperature: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 208653-MP150GJ-Z |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MP150GJ-Z |
| Configuration / Function | Boost, Buck, Buck-Boost, Flyback |