Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MP150GJ-P MP150GJ-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789096-MP150GJ-P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Power (Watts): 2W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Supply Voltage: 5.3 V ~ 5.6 V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789096-MP150GJ-P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Power (Watts): 2W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Supply Voltage: 5.3 V ~ 5.6 V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MP150GJ-P - 789096-MP150GJ-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MP150GJ-P
789096-MP150GJ-P
PMIC - PMIC - AC DC Converters, Offline Switchers - MP150GJ-P 789096-MP150GJ-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789096-MP150GJ-P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Power (Watts): 2W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Supply Voltage: 5.3 V ~ 5.6 V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789096-MP150GJ-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Power (Watts): 2W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Boost, Buck, Buck-Boost, Flyback
Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit
Supply Voltage: 5.3 V ~ 5.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 789096-MP150GJ-P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MP150GJ-P
Configuration / Function Boost, Buck, Buck-Boost, Flyback
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
Voltage Regulators - DC DC Switching Regulators - LM20133QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details