Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 5A 10-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 5A 10-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 5A 10-VFDFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208652-MP1499GD-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Family Name: MP1499
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-QFN (3x2)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.807V
Maximum Output Voltage: 13V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): MP1499GD;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 5A 10-VFDFN
IC REG BUCK ADJ 5A 10QFN
IC REG BUCK ADJUSTABLE 5A 10QFN
IC REG BUCK ADJUSTABLE 5A 10QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1527-6-ND | 208652-MP1499GD-Z | MP1499GD-Z | MP1499GD-Z | MP1499GD-Z | MP1499GD-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1499GD-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 10-VFDFN | Other; 10-QFN (3x2) | Other; 10-VFDFN | Other; 10-VFDFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8070 to 13 volts | 0.8070 volts | 0.8070 to 13 volts | 0.8070 volts |