Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789094-MP1499GD-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-VFDFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 5A
Output Voltage: 0.807V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-QFN (3x2)
Output Voltage MAX: 13V
Input Voltage MIN: 4.5V
Voltage Input MAX: 16V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 5A 10-VFDFN
IC REG BUCK ADJ 5A 10QFN
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 5A 10-VFDFN
IC REG BUCK ADJUSTABLE 5A 10QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 789094-MP1499GD-P | 1589-1031-2-ND | MP1499GD-P | MP1499GD-P | MP1499GD-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1499GD-P | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 10-VFDFN | Other; 10-VFDFN | Other; 10-VFDFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.8070 volts | 0.8070 to 13 volts | 0.8070 volts | 0.8070 to 13 volts |