DC/DC CONV, SYNC BUCK, 500KHZ, 125DEG C; Topology:Synchronous
Switching Voltage Regulators 2A 16V 500kHz Sync Step-Down Converter
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 54AH3279 | MP1494DJ-LF-P |
| Product Name | Dc/dc Conv, Sync Buck, 500Khz, 125Deg C; Topology Monolithic Power Systems (Mps) | Switching Voltage Regulators |
| Input Voltage | 4.5 to 16 volts |