Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208647-MP1492DS-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.805V
Maximum Output Voltage: 13V
Minimum Input Voltage: 4.2V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJUSTABLE 2A 8SOIC
IC REG BUCK ADJ 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 208647-MP1492DS-LF-Z | 1589-1526-2-ND | MP1492DS-LF-Z | MP1492DS-LF-Z | MP1492DS-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1492DS-LF-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |