Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1484EN-LF-Z MP1484EN-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059320-MP1484EN-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 340kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: MP1484 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOIC Exposed Pad Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 0.925V Maximum Output Voltage: 20V Minimum Input Voltage: 4.75V Alternative Parts (Cross-Reference): TS3552CS RLG; LT1374IS8-SYNC; LT1375IS8#TR; Introduction Date: January 25, 2010 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059320-MP1484EN-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 340kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: MP1484 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOIC Exposed Pad Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 0.925V Maximum Output Voltage: 20V Minimum Input Voltage: 4.75V Alternative Parts (Cross-Reference): TS3552CS RLG; LT1374IS8-SYNC; LT1375IS8#TR; Introduction Date: January 25, 2010 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1484EN-LF-Z - 059320-MP1484EN-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1484EN-LF-Z
059320-MP1484EN-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1484EN-LF-Z 059320-MP1484EN-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059320-MP1484EN-LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 340kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: MP1484 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOIC Exposed Pad Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 0.925V Maximum Output Voltage: 20V Minimum Input Voltage: 4.75V Alternative Parts (Cross-Reference): TS3552CS RLG; LT1374IS8-SYNC; LT1375IS8#TR; Introduction Date: January 25, 2010 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059320-MP1484EN-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: MP1484
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SOIC Exposed Pad
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 0.925V
Maximum Output Voltage: 20V
Minimum Input Voltage: 4.75V
Alternative Parts (Cross-Reference): TS3552CS RLG; LT1374IS8-SYNC; LT1375IS8#TR;
Introduction Date: January 25, 2010
Country of Origin: China
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now
Voltage Regulators - DC DC Switching Regulators - 1589-1525-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1525-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1525-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1525-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1525-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1525-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1525-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1525-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1525-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP1484EN-LF-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP1484EN-LF-Z
Voltage Regulators - DC DC Switching Regulators MP1484EN-LF-Z
IC REG BUCK ADJUSTABLE 3A 8SOIC

IC REG BUCK ADJUSTABLE 3A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP1484EN-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1484EN-LF-Z
Voltage Regulators - DC DC Switching Regulators MP1484EN-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP1484EN-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP1484EN-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1484EN-LF-Z
IC REG BUCK ADJ 3A 8SOIC

IC REG BUCK ADJ 3A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP1484EN-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP1484EN-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP1484EN-LF-Z
IC REG BUCK ADJUSTABLE 3A 8SOIC

IC REG BUCK ADJUSTABLE 3A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 059320-MP1484EN-LF-Z 1589-1525-2-ND MP1484EN-LF-Z MP1484EN-LF-Z MP1484EN-LF-Z MP1484EN-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1484EN-LF-Z Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; 8-SOIC Exposed Pad SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC
Life Cycle Stage Maturity; Active Declining; Not For New Designs
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Unlock Full Specs
to access all available technical data