Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 094139-MP1482DS
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.923V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.75V
Alternative Parts (Cross-Reference): LTC3600IMSE#PBF; MP1482DS-LF-Z; MP1482DS-Z;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Audio, Imaging, Video & Vision
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 094139-MP1482DS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1482DS |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |