Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 755094-MP1482DS-LF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 15V
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.923V
Switching Frequency: 340kHz
Voltage - Input (Minimum): 4.75V
Voltage - Input (Maximum): 18V
Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 2A 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 755094-MP1482DS-LF | MP1482DS-LF | MP1482DS-LF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1482DS-LF | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 15 volts | 0.9230 to 15 volts | 0.9230 volts |