Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MP1476GTF-P

Description
DC/DC CONV, SYNC BUCK, 800KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-563; No. of Pins:6Pins; Output Current:2A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 800KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-563; No. of Pins:6Pins; Output Current:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3277 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3277
Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3277
DC/DC CONV, SYNC BUCK, 800KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-563; No. of Pins:6Pins; Output Current:2A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 800KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-563; No. of Pins:6Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3277
Product Name Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.2 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details