Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP1475SGJ-Z

Description
IC REG BUCK ADJ 3A TSOT23-8
Request a Quote Datasheet
Description
IC REG BUCK ADJ 3A TSOT23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-MP1475SGJ-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP1475SGJ-ZCT-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP1475SGJ-ZCT-ND
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MP1475SGJ-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP1475SGJ-ZDKR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP1475SGJ-ZDKR-ND
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MP1475SGJ-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP1475SGJ-ZTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP1475SGJ-ZTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1475SGJ-Z - 801974-MP1475SGJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1475SGJ-Z
801974-MP1475SGJ-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1475SGJ-Z 801974-MP1475SGJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 801974-MP1475SGJ-Z Packaging: Reel Mounting Style: SMD Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 16V Maximum Output Voltage: 15.2V Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801974-MP1475SGJ-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 16V
Maximum Output Voltage: 15.2V
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Voltage Regulators - DC DC Switching Regulators - MP1475SGJ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1475SGJ-Z
Voltage Regulators - DC DC Switching Regulators MP1475SGJ-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP1475SGJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP1475SGJ-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP1475SGJ-Z
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP1475SGJ-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP1475SGJ-Z
Voltage Regulators - DC DC Switching Regulators MP1475SGJ-Z
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP1475SGJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP1475SGJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1475SGJ-Z
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-MP1475SGJ-ZCT-ND 801974-MP1475SGJ-Z MP1475SGJ-Z MP1475SGJ-Z MP1475SGJ-Z MP1475SGJ-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1475SGJ-Z Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 15.2 volts 15.2 volts 0.8000 to 15.2 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM20333 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Frequency Synchronization - LM20333MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers