Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 809978-MP1475SGJ-P
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 16V
Maximum Output Voltage: 15.2V
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 3A TSOT23-8
IC REG BUCK ADJ 3A TSOT23-8
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 809978-MP1475SGJ-P | 1589-1023-1-ND | MP1475SGJ-P | MP1475SGJ-P | MP1475SGJ-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1475SGJ-P | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 15.2 volts | 0.8000 to 15.2 volts | 0.8000 volts | 0.8000 to 15.2 volts |