Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP1475DJ-LF-P

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1022-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1022-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1022-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1022-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1022-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1022-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1022-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1022-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1022-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1475DJ-LF-P - 810674-MP1475DJ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1475DJ-LF-P
810674-MP1475DJ-LF-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1475DJ-LF-P 810674-MP1475DJ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 810674-MP1475DJ-LF-P Packaging: Reel Mounting Style: SMD Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 16V Maximum Output Voltage: 15.2V Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 810674-MP1475DJ-LF-P
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 16V
Maximum Output Voltage: 15.2V
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Voltage Regulators - Switching Regulators 3A, 16V, 500kHz Sync, Stp-Dwn Cnvrtr - 541-MP1475DJ-LF-P - Utmel Electronic Limited
Hong Kong, China
Voltage Regulators - Switching Regulators 3A, 16V, 500kHz Sync, Stp-Dwn Cnvrtr
541-MP1475DJ-LF-P
Voltage Regulators - Switching Regulators 3A, 16V, 500kHz Sync, Stp-Dwn Cnvrtr 541-MP1475DJ-LF-P
Voltage Regulators - Switching Regulators 3A, 16V, 500kHz Sync, Stp-Dwn Cnvrtr

Voltage Regulators - Switching Regulators 3A, 16V, 500kHz Sync, Stp-Dwn Cnvrtr

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP1475DJ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1475DJ-LF-P
Voltage Regulators - DC DC Switching Regulators MP1475DJ-LF-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP1475DJ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP1475DJ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1475DJ-LF-P
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP1475DJ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP1475DJ-LF-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP1475DJ-LF-P
IC REG BUCK ADJ 3A TSOT23-8

IC REG BUCK ADJ 3A TSOT23-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1022-1-ND 810674-MP1475DJ-LF-P 541-MP1475DJ-LF-P MP1475DJ-LF-P MP1475DJ-LF-P MP1475DJ-LF-P
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1475DJ-LF-P Voltage Regulators - Switching Regulators 3A, 16V, 500kHz Sync, Stp-Dwn Cnvrtr Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 15.2 volts 15.2 volts 0.8000 to 15.2 volts 0.8000 volts
Unlock Full Specs
to access all available technical data