Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059318-MP1472GJ-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: MP1472
Categories: Integrated Circuits
Status: Active
Case / Package: TSOT-23-8
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.923V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.75V
Alternative Parts (Cross-Reference): MP1472GJ;
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 2A TSOT23-8
IC REG BUCK ADJ 2A TSOT23-8
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 059318-MP1472GJ-Z | 1589-1842-2-ND | MP1472GJ-Z | MP1472GJ-Z | MP1472GJ-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1472GJ-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | |
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |