Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 041751-MP1471GJ-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 490kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: MP1471
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 14.4V
Minimum Input Voltage: 4.7V
Alternative Parts (Cross-Reference): LT1506IR-SYNC#PBF; LT1506IR#PBF; LT1506IS8#TR#PBF;
Introduction Date: August 26, 2013
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJ 3A TSOT23-6
IC REG BUCK ADJ 3A TSOT23-6
IC REG BUCK ADJ 3A TSOT23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1841-1-ND | 041751-MP1471GJ-Z | MP1471GJ-Z | MP1471GJ-Z | MP1471GJ-Z | MP1471GJ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1471GJ-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 14.4 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 14.4 volts |