Monolithic Power Systems, Inc. Switching Voltage Regulators MP1470HGJ-P

Description
Switching Voltage Regulators 2A 16V Sync Step Down Converter
Description
Switching Voltage Regulators 2A 16V Sync Step Down Converter
Datasheet
Datasheet Summary
Powered by GS/AI

The MP1470H is a synchronous step-down DC/DC converter designed for high efficiency and compact applications. It operates within a wide input voltage range of 4.5V to 16V and delivers a continuous output current of 2A. The device features low on-resistance internal power MOSFETs, which contribute to its efficiency, particularly in synchronous mode. It has a fixed switching frequency of 1MHz and includes an internal AAM power-save mode for improved efficiency at light loads. Protection features include over-current protection, thermal shutdown, and an internal soft-start function. The output voltage is adjustable from 0.8V, making it suitable for various applications such as game consoles, digital set-top boxes, and flat-panel televisions. The MP1470H is housed in a 6-pin TSOT-23 package, which allows for a minimal number of external components, facilitating a compact design. The device is compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The MP1470H is a synchronous step-down DC/DC converter designed for high efficiency and compact applications. It operates within a wide input voltage range of 4.5V to 16V and delivers a continuous output current of 2A. The device features low on-resistance internal power MOSFETs, which contribute to its efficiency, particularly in synchronous mode. It has a fixed switching frequency of 1MHz and includes an internal AAM power-save mode for improved efficiency at light loads. Protection features include over-current protection, thermal shutdown, and an internal soft-start function. The output voltage is adjustable from 0.8V, making it suitable for various applications such as game consoles, digital set-top boxes, and flat-panel televisions. The MP1470H is housed in a 6-pin TSOT-23 package, which allows for a minimal number of external components, facilitating a compact design. The device is compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP1470HGJ-P
Switching Voltage Regulators MP1470HGJ-P
Switching Voltage Regulators 2A 16V Sync Step Down Converter

Switching Voltage Regulators 2A 16V Sync Step Down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3271 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3271
Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3271
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP1470HGJ-P 54AH3271
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details