Monolithic Power Systems, Inc. Switching Voltage Regulators MP1470GJ-P

Description
Switching Voltage Regulators 2A, 16V, 500kHz Sync, Stp-Dwn Cnvrtr
Datasheet
Description
Switching Voltage Regulators 2A, 16V, 500kHz Sync, Stp-Dwn Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP1470GJ-P
Switching Voltage Regulators MP1470GJ-P
Switching Voltage Regulators 2A, 16V, 500kHz Sync, Stp-Dwn Cnvrtr

Switching Voltage Regulators 2A, 16V, 500kHz Sync, Stp-Dwn Cnvrtr

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3270 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3270
Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3270
DC/DC CONV, SYNC BUCK, 490KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 490KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP1470GJ-P 54AH3270
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details