Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MP1470BGJ-P

Description
DC/DC CONV, SYNC BUCK, 490KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 490KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3269 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3269
Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3269
DC/DC CONV, SYNC BUCK, 490KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 490KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.7V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP1470BGJ-P
Switching Voltage Regulators MP1470BGJ-P
Switching Voltage Regulators 2A 16V Sync Step Down Converter

Switching Voltage Regulators 2A 16V Sync Step Down Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3269 MP1470BGJ-P
Product Name Dc/dc Conv, Sync Buck, 490Khz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 4.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details