Buck Switching Regulator IC Negative Adjustable -0.9V 1 Output 600mA 8-UFBGA, CSPBGA
Buck Switching Regulator IC Negative Adjustable -0.9V 1 Output 600mA 8-UFBGA, CSPBGA
Buck Switching Regulator IC Negative Adjustable -0.9V 1 Output 600mA 8-UFBGA, CSPBGA
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801908-MP1400GC-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Negative
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): -0.9V
Synchronous Rectifier: No
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 7V
Maximum Output Voltage: -6V
Manufacturer Package: 8-UFBGA, CSPBGA
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC REG BUCK ADJUSTABLE 600MA
IC REG BUCK ADJUSTABLE 600MA
Buck Switching Regulator IC Negative Adjustable -0.9V 1 Output 600mA 8-UFBGA, CSPBGA
IC REG BUCK ADJ 600MA 8CSP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1837-2-ND | 801908-MP1400GC-Z | MP1400GC-Z | MP1400GC-Z | MP1400GC-Z | MP1400GC-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1400GC-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-UFBGA, CSPBGA | Other; 8-UFBGA, CSPBGA | Other; 8-UFBGA, CSPBGA | Other; 8-UFBGA, CSPBGA | ||
| Output Voltage | -6 to -0.9000 volts | 6 volts | -0.9000 volts | -0.9000 to -6 volts | -0.9000 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |