Monolithic Power Systems, Inc. Dc/dc Conv, 1.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MP1400GC-P

Description
DC/DC CONV, 1.5MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:7V; No. of Outputs:1Outputs; DC / DC Converter IC Case:CSP; No. of Pins:8Pins; Output Current:600mA; Output Voltage Min:-6V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, 1.5MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:7V; No. of Outputs:1Outputs; DC / DC Converter IC Case:CSP; No. of Pins:8Pins; Output Current:600mA; Output Voltage Min:-6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, 1.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3267 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 1.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3267
Dc/dc Conv, 1.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3267
DC/DC CONV, 1.5MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:7V; No. of Outputs:1Outputs; DC / DC Converter IC Case:CSP; No. of Pins:8Pins; Output Current:600mA; Output Voltage Min:-6V RoHS Compliant: Yes

DC/DC CONV, 1.5MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:7V; No. of Outputs:1Outputs; DC / DC Converter IC Case:CSP; No. of Pins:8Pins; Output Current:600mA; Output Voltage Min:-6V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP1400GC-P
Switching Voltage Regulators MP1400GC-P
Switching Voltage Regulators 7V Input, 0.6A Peak DCDC Power Converter

Switching Voltage Regulators 7V Input, 0.6A Peak DCDC Power Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3267 MP1400GC-P
Product Name Dc/dc Conv, 1.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 2.7 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details