Monolithic Power Systems, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MP1038EY-LF MP1038EY-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238521-MP1038EY-LF Packaging: Tube Type: CCFL Controller Mounting Style: SMD Frequency: 20kHz ~ 100kHz Supply Current: 1.4mA Part Status: Last Time Buy Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: Vendor Undefined Supply Voltage (V): 10V ~ 32V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238521-MP1038EY-LF Packaging: Tube Type: CCFL Controller Mounting Style: SMD Frequency: 20kHz ~ 100kHz Supply Current: 1.4mA Part Status: Last Time Buy Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: Vendor Undefined Supply Voltage (V): 10V ~ 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MP1038EY-LF
MP1038EY-LF
PMIC - PMIC - Lighting, Ballast Controllers - MP1038EY-LF MP1038EY-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238521-MP1038EY-LF Packaging: Tube Type: CCFL Controller Mounting Style: SMD Frequency: 20kHz ~ 100kHz Supply Current: 1.4mA Part Status: Last Time Buy Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: Vendor Undefined Supply Voltage (V): 10V ~ 32V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 238521-MP1038EY-LF
Packaging: Tube
Type: CCFL Controller
Mounting Style: SMD
Frequency: 20kHz ~ 100kHz
Supply Current: 1.4mA
Part Status: Last Time Buy
Dimming: Yes
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 28-SOIC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: Vendor Undefined
Supply Voltage (V): 10V ~ 32V

Buy Now
PMIC - Lighting, Ballast Controllers - MP1038EY-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MP1038EY-LF
PMIC - Lighting, Ballast Controllers MP1038EY-LF
IC CCFL CNTRL 100KHZ 28SOIC

IC CCFL CNTRL 100KHZ 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MP1038EY-LF MP1038EY-LF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MP1038EY-LF PMIC - Lighting, Ballast Controllers
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS126-60 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details