Monolithic Power Systems, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MP1038EM-LF MP1038EM-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927659-MP1038EM-LF Operating Temperature Range: -25°C ~ 85°C Features: CCFL Controller Controller 20kHz ~ 100kHz Yes 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927659-MP1038EM-LF Operating Temperature Range: -25°C ~ 85°C Features: CCFL Controller Controller 20kHz ~ 100kHz Yes 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MP1038EM-LF
MP1038EM-LF
PMIC - PMIC - Lighting, Ballast Controllers - MP1038EM-LF MP1038EM-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927659-MP1038EM-LF Operating Temperature Range: -25°C ~ 85°C Features: CCFL Controller Controller 20kHz ~ 100kHz Yes 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927659-MP1038EM-LF
Operating Temperature Range: -25°C ~ 85°C
Features: CCFL Controller Controller 20kHz ~ 100kHz Yes 28-TSSOP
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - MP1038EM-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MP1038EM-LF
PMIC - Lighting, Ballast Controllers MP1038EM-LF
IC CCFL CNTRL 100KHZ 28TSSOP

IC CCFL CNTRL 100KHZ 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MP1038EM-LF MP1038EM-LF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MP1038EM-LF PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Underpass Photo Lighting Control Panel - T3X-1 - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels
Controller Type Manual On/Off; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type High Intensity Discharge Lamps
View Details
Rotary Dimmer - 91003W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Fluorescent Lamps
View Details