Monolithic Power Systems, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MP1026EF MP1026EF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238501-MP1026EF Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238501-MP1026EF Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MP1026EF
MP1026EF
PMIC - PMIC - Lighting, Ballast Controllers - MP1026EF MP1026EF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238501-MP1026EF Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 238501-MP1026EF
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number MP1026EF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MP1026EF
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
LC3X Controller -  - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
Controller Type Manual On/Off; Daylight Sensor; Timer
Voltage 24 VAC
View Details
LS Series Low-Voltage Slide Dimmer - LSLV600PW - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Number of lamps 1
View Details