Monolithic Power Systems, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MP1026 MP1026

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238500-MP1026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238500-MP1026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MP1026
MP1026
PMIC - PMIC - Lighting, Ballast Controllers - MP1026 MP1026
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238500-MP1026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 238500-MP1026
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number MP1026
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MP1026
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Sequencing Controls - SC4120A - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details