Monolithic Power Systems, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MP1010BEF-LF MP1010BEF-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238460-MP1010BEF-LF Packaging: Tube Type: Fluorescent Lamp Controller Mounting Style: SMD Frequency: 60kHz Supply Current: 1.8mA Part Status: Last Time Buy Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 20-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: Vendor Undefined Supply Voltage (V): 6V ~ 23V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238460-MP1010BEF-LF Packaging: Tube Type: Fluorescent Lamp Controller Mounting Style: SMD Frequency: 60kHz Supply Current: 1.8mA Part Status: Last Time Buy Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 20-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: Vendor Undefined Supply Voltage (V): 6V ~ 23V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MP1010BEF-LF
MP1010BEF-LF
PMIC - PMIC - Lighting, Ballast Controllers - MP1010BEF-LF MP1010BEF-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238460-MP1010BEF-LF Packaging: Tube Type: Fluorescent Lamp Controller Mounting Style: SMD Frequency: 60kHz Supply Current: 1.8mA Part Status: Last Time Buy Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 20-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: Vendor Undefined Supply Voltage (V): 6V ~ 23V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 238460-MP1010BEF-LF
Packaging: Tube
Type: Fluorescent Lamp Controller
Mounting Style: SMD
Frequency: 60kHz
Supply Current: 1.8mA
Part Status: Last Time Buy
Dimming: Yes
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 20-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: Vendor Undefined
Supply Voltage (V): 6V ~ 23V

Buy Now
PMIC - Lighting, Ballast Controllers - MP1010BEF-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MP1010BEF-LF
PMIC - Lighting, Ballast Controllers MP1010BEF-LF
IC FLRSCT LAMP CTR 60KHZ 20TSSOP

IC FLRSCT LAMP CTR 60KHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MP1010BEF-LF MP1010BEF-LF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MP1010BEF-LF PMIC - Lighting, Ballast Controllers
Controller Type Fluorescent Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FA165-2 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details