Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 100193-MP100LGN
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Inductorless
Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Power Good
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOICE
Supply Voltage - Operating: 85 V to 305 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 100
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 100193-MP100LGN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MP100LGN |
| Configuration / Function | Inductorless |