Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
MONOLITHIC POWER SYSTEMS, INC.
MP023GS-Z -- AC DC CONVERTERS, OFFLINE SWITCHES
Monolithic Power Systems, Inc.
AC DC Converters, Offline Switches
MP023GS-Z
Description
IC OFFLINE SWITCH FLYBACK 8SOIC
ODG (Origin Data Global)
Done
Datasheet
Description
IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
MP023GS-Z
AC DC Converters, Offline Switches
MP023GS-Z
IC OFFLINE SWITCH FLYBACK 8SOIC
IC OFFLINE SWITCH FLYBACK 8SOIC
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Switching Voltage Regulators
Product Number
MP023GS-Z
Product Name
AC DC Converters, Offline Switches
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-03CRT
CHL8103-03CRT
Specs
Package Type
Other; PG-VQFN-40-903
Life Cycle Stage
PhaseOut; Obsolete
Operating Temperature
0 to 85 C (32 to 185 F)
View Details
3
suppliers
Texas Instruments
0.9A 600kHz Voltage Regulator IC
LM22674MRE-5.0
Specs
Package Type
Other; SOP
Output Voltage
5 volts
I
OUT
0.5000 amps
View Details
2
suppliers
Nordic Semiconductor ASA
nPM1300 Power Management IC
View Details
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
ADP1110AR-REEL7
Specs
Configuration / Function
Boost
f
sw
70 kHz
View Details