MONOLITHIC POWER SYSTEMS, INC.
MMS760200-48-R2-1 -- MOTORS - AC, DC
Monolithic Power Systems, Inc.
Motors - AC, DC
MMS760200-48-R2-1
Description
SMART MOTOR SOLUTION
Request a Quote
Email Supplier
Datasheet
Description
SMART MOTOR SOLUTION
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
1589-MMS760200-48-R2-1-ND |
|
Product Name
|
Motors - AC, DC |
|
Standard DC Voltage
|
48V
|
|
DC Voltage Range
|
48.0 VDC
|
|
Output Power
|
0.2680 HP
|
|
Continuous Torque
|
5.7 In-lbs (6.53 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brushless
DC Voltage Range
130.0 VDC
Output Power
0.0625 HP
View Details
Shenzhen Yunhongda Motor Co., LTD.
Commutation
Brushless
DC Construction
Coreless / Slotless
Standard DC Voltage
12V
View Details
DC Voltage Range
48.0 VDC
Torque Constant
10.58 in-oz/amp (74.7 mN-m/amp)
Rotor Inertia
2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
Commutation
Brushless
DC Voltage Range
7.4 VDC
Output Power
0.0017 HP
View Details