MONOLITHIC POWER SYSTEMS, INC.
MMS760200-48-C2-1 -- MOTORS - AC, DC
Monolithic Power Systems, Inc.
Motors - AC, DC
MMS760200-48-C2-1
Description
SMART MOTOR SOLUTION
Request a Quote
Email Supplier
Datasheet
Description
SMART MOTOR SOLUTION
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
1589-MMS760200-48-C2-1-ND |
|
Product Name
|
Motors - AC, DC |
|
Standard DC Voltage
|
48V
|
|
DC Voltage Range
|
48.0 VDC
|
|
Output Power
|
0.2680 HP
|
|
Continuous Torque
|
5.7 In-lbs (6.53 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Construction
Coreless / Slotless
Standard DC Voltage
6V
DC Voltage Range
6.0 VDC
View Details
Commutation
Brush
Standard DC Voltage
6V
DC Voltage Range
6.0 VDC
View Details
Midwest Motion Products, Inc.
Commutation
Brushless
DC Voltage Range
60.0 VDC
Continuous Current
1.5 amps
View Details
Commutation
Brushless
Units
Metric
Shaft Size
1.654 inch (42.0 mm)
View Details