MONOLITHIC POWER SYSTEMS, INC.
MMS757141-36-R1-1 -- MOTORS - AC, DC
Monolithic Power Systems, Inc.
Motors - AC, DC
MMS757141-36-R1-1
Description
SMART MOTOR SOLUTION
Request a Quote
Email Supplier
Datasheet
Description
SMART MOTOR SOLUTION
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
1589-MMS757141-36-R1-1-ND |
|
Product Name
|
Motors - AC, DC |
|
Motor Type
|
DC Motor
|
|
DC Voltage Range
|
36.0 VDC
|
|
Output Power
|
0.1890 HP
|
|
Continuous Torque
|
4.0 In-lbs (4.59 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Motion Division
Motor Type
Servomotor
Standard DC Voltage
24V
Output Power
0.0295 HP
View Details
Motor Type
DC Motor
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
View Details
Motor Type
DC Motor
Continuous Torque
79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features
Torque Motor
View Details
Motor Type
DC Motor
DC Voltage Range
48.0 VDC
Torque Constant
10.65 in-oz/amp (75.2 mN-m/amp)
View Details