MONOLITHIC POWER SYSTEMS, INC.
MMS742105-24-R1-1 -- MOTORS - AC, DC
Monolithic Power Systems, Inc.
Motors - AC, DC
MMS742105-24-R1-1
Description
SMART MOTOR SOLUTION
Request a Quote
Email Supplier
Datasheet
Description
SMART MOTOR SOLUTION
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
1589-MMS742105-24-R1-1-ND |
|
Product Name
|
Motors - AC, DC |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
24V
|
|
DC Voltage Range
|
24.0 VDC
|
|
Output Power
|
0.1407 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
Continuous Current
10.9 to 318 amps
Continuous Torque
675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
Motor Type
DC Motor
DC Voltage Range
12.0 VDC
Torque Constant
2.49 in-oz/amp (17.6 mN-m/amp)
View Details
Motor Type
DC Motor
Continuous Torque
0.4 In-lbs (0.4286 kg-cm)
View Details
Shenzhen Yunhongda Motor Co., LTD.
Motor Type
DC Motor
DC Construction
Coreless / Slotless
DC Voltage Range
14.0 VDC
View Details