Monolithic Power Systems, Inc. DC DC Converters MEZD72401A-H

Description
4.5V-36V INPUT, 1A, 12V OUTPUT,
Request a Quote Datasheet
Description
4.5V-36V INPUT, 1A, 12V OUTPUT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-MEZD72401A-HTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-MEZD72401A-HTR-ND
DC DC Converters 1589-MEZD72401A-HTR-ND
4.5V-36V INPUT, 1A, 12V OUTPUT,

4.5V-36V INPUT, 1A, 12V OUTPUT,

Buy Now Datasheet
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) - 53AH7130 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Monolithic Power Systems (Mps)
53AH7130
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) 53AH7130
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:mEZD72401A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V; Depth:10mmRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:mEZD72401A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V; Depth:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1589-MEZD72401A-HTR-ND 53AH7130
Product Name DC DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Monolithic Power Systems (Mps)
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2169-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details