Monolithic Power Systems, Inc. DC DC Converters MEZD71202A-F

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 4.5V - 24V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 4.5V - 24V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1464-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1464-ND
DC DC Converters 1589-1464-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 4.5V - 24V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 4.5V - 24V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Monolithic Power Systems (Mps) - 53AH7120 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Monolithic Power Systems (Mps)
53AH7120
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Monolithic Power Systems (Mps) 53AH7120
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:mEZD71202A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.5V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:mEZD71202A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1589-1464-ND 53AH7120
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Monolithic Power Systems (Mps)
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details