Monolithic Power Systems, Inc. DC DC Converters MEZD71202A-B

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.2V 2A 4.5V - 24V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.2V 2A 4.5V - 24V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1460-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1460-ND
DC DC Converters 1589-1460-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.2V 2A 4.5V - 24V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.2V 2A 4.5V - 24V Input

Buy Now Datasheet
Dc-Dc Converter, 1.2V, 2A; Power Supply Approvals Monolithic Power Systems (Mps) - 53AH7118 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.2V, 2A; Power Supply Approvals Monolithic Power Systems (Mps)
53AH7118
Dc-Dc Converter, 1.2V, 2A; Power Supply Approvals Monolithic Power Systems (Mps) 53AH7118
DC-DC CONVERTER, 1.2V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.4W; Output Current Max:2A; Product Range:mEZD71202A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.5V RoHS Compliant: Yes

DC-DC CONVERTER, 1.2V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.4W; Output Current Max:2A; Product Range:mEZD71202A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1589-1460-ND 53AH7118
Product Name DC DC Converters Dc-Dc Converter, 1.2V, 2A; Power Supply Approvals Monolithic Power Systems (Mps)
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227712 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details