Monolithic Power Systems, Inc. Power Supplies - Board Mount - DC DC Converters MEZD41503A-B

Description
Win Source Part Number: 1339077-MEZD41503A-B Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: OTP Package: Tray Size / Dimension: 1.06" L x 0.79" W x 0.21" H (27.0mm x 20.0mm x 5.4mm) Applications: ITE (Commercial) Standard Package: 30 Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.7V Voltage - Input (Max): 10V Voltage - Output 1: 12V Mounting Type: Through Hole Package / Case: 6-SIP Module Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Base Product Number: MEZD41503
Request a Quote Datasheet
Description
Win Source Part Number: 1339077-MEZD41503A-B Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: OTP Package: Tray Size / Dimension: 1.06" L x 0.79" W x 0.21" H (27.0mm x 20.0mm x 5.4mm) Applications: ITE (Commercial) Standard Package: 30 Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.7V Voltage - Input (Max): 10V Voltage - Output 1: 12V Mounting Type: Through Hole Package / Case: 6-SIP Module Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Base Product Number: MEZD41503
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339077-MEZD41503A-B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339077-MEZD41503A-B
Power Supplies - Board Mount - DC DC Converters 1339077-MEZD41503A-B
Win Source Part Number: 1339077-MEZD41503A-B Category: Power Supplies - Board Mount - DC DC Converters Type: Non-Isolated PoL Module Features: OTP Package: Tray Size / Dimension: 1.06" L x 0.79" W x 0.21" H (27.0mm x 20.0mm x 5.4mm) Applications: ITE (Commercial) Standard Package: 30 Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.7V Voltage - Input (Max): 10V Voltage - Output 1: 12V Mounting Type: Through Hole Package / Case: 6-SIP Module Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Monolithic Power Systems Inc. Base Product Number: MEZD41503

Win Source Part Number: 1339077-MEZD41503A-B
Category: Power Supplies - Board Mount - DC DC Converters
Type: Non-Isolated PoL Module
Features: OTP
Package: Tray
Size / Dimension: 1.06" L x 0.79" W x 0.21" H (27.0mm x 20.0mm x 5.4mm)
Applications: ITE (Commercial)
Standard Package: 30
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 10V
Voltage - Output 1: 12V
Mounting Type: Through Hole
Package / Case: 6-SIP Module
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Monolithic Power Systems Inc.
Base Product Number: MEZD41503

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1339077-MEZD41503A-B
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 DC-DC Converter IC - 715-LTC1772IS6#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
DC-DC Converters - 1227032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details