"Current Sensor ±40A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor ±40A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor ±40A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 1589-MCS1802GS-40-ZCT-ND |
| Product Name | Current Sensors |
| Technology | Hall-Effect |
| Mounting / Configuration | "8-SOIC" |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |
| Current | 40 amps |