"Current Sensor ±40A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor ±40A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor ±40A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Monolithic Power Systems Inc.
Category: Sensors, Transducers- Current Sensors
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
For Measuring: AC/DC
Sensor Type: Hall Effect
Current - Sensing: ±40A
Number of Channels: 1
Output: Ratiometric, Voltage
Sensitivity: 33mV/A
CURRENT SENSOR, 100KHZ, SOIC-8, 3.6V; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 1589-MCS1802GS-40-PTR-ND | 60AJ3942 | |
| Product Name | Current Sensors | Sensors, Transducers- Current Sensors | Current Sensor, 100Khz, Soic-8, 3.6V; Quiescent Current Monolithic Power Systems (Mps) |
| Technology | Hall-Effect | ||
| Mounting / Configuration | "8-SOIC" | ||
| Electrical Output | Voltage | ||
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 F (-40 C) | |
| Current | 40 amps | 40 amps |