Monolithic Power Systems, Inc. Current Sensors MCS1802GS-20-P

Description
"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 1589-MCS1802GS-20-PCT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 1589-MCS1802GS-20-PTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 1589-MCS1802GS-20-PDKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±20A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensor, 100Khz, Soic-8, 3.6V; Quiescent Current Monolithic Power Systems (Mps) - 60AJ3940 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 100Khz, Soic-8, 3.6V; Quiescent Current Monolithic Power Systems (Mps)
60AJ3940
Current Sensor, 100Khz, Soic-8, 3.6V; Quiescent Current Monolithic Power Systems (Mps) 60AJ3940
CURRENT SENSOR, 100KHZ, SOIC-8, 3.6V; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

CURRENT SENSOR, 100KHZ, SOIC-8, 3.6V; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 1589-MCS1802GS-20-PCT-ND 60AJ3940
Product Name Current Sensors Current Sensor, 100Khz, Soic-8, 3.6V; Quiescent Current Monolithic Power Systems (Mps)
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C) -40 F (-40 C)
Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers