Monolithic Power Systems, Inc. Current Sensor ICs MCS1800GS-12-P

Description
3.3V Linear Hall-Effect Current Sensor
Request a Quote Datasheet
Description
3.3V Linear Hall-Effect Current Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor ICs - 337953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
337953
Current Sensor ICs 337953
3.3V Linear Hall-Effect Current Sensor

3.3V Linear Hall-Effect Current Sensor

Supplier's Site
Current Sensor ICs - 337954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
337954
Current Sensor ICs 337954
3.3V Linear Hall-Effect Current Sensor

3.3V Linear Hall-Effect Current Sensor

Supplier's Site
Current Sensors - 1589-MCS1800GS-12-PTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±12.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±12.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 1589-MCS1800GS-12-PDKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±12.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±12.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 1589-MCS1800GS-12-PCT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±12.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±12.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Hall Effect Current Sensor, -40To125Degc; Quiescent Current Monolithic Power Systems (Mps) - 60AJ3934 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Current Sensor, -40To125Degc; Quiescent Current Monolithic Power Systems (Mps)
60AJ3934
Hall Effect Current Sensor, -40To125Degc; Quiescent Current Monolithic Power Systems (Mps) 60AJ3934
HALL EFFECT CURRENT SENSOR, -40TO125DEGC; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT CURRENT SENSOR, -40TO125DEGC; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 337953 1589-MCS1800GS-12-PTR-ND 60AJ3934
Product Name Current Sensor ICs Current Sensors Hall Effect Current Sensor, -40To125Degc; Quiescent Current Monolithic Power Systems (Mps)
Technology Hall-Effect Hall-Effect
Mounting / Configuration SOIC-8 "8-SOIC"
Approvals / Certifications RoHS
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Sensors - 620-ACS37220LMZTR-060B3TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-SOIC, 6 Leads"
Electrical Output Voltage
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details