CONTACTLESS ANGLE SENSOR, -40 TO 125DEGC; Magnetoresistive Sensor Technology:-; Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:16Pins; Sensor Case Style:QFN-EP; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 54AH3128 |
| Product Name | Contactless Angle Sensor, -40 To 125Degc; Magnetoresistive Sensor Technology Monolithic Power Systems (Mps) |
| Sensor Type | Magnetic |