Monolithic Power Systems, Inc. Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MA100GQ-P

Description
Win Source Part Number: 1001094-MA100GQ-P Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output: SPI Actuator Type: External Magnet, Not Included For Measuring: Angle Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1441-6,1589-144 1-1,1589-1441-2 Base Product Number: MA100 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1001094-MA100GQ-P Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output: SPI Actuator Type: External Magnet, Not Included For Measuring: Angle Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1441-6,1589-144 1-1,1589-1441-2 Base Product Number: MA100 Product Status: Not For New Designs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1001094-MA100GQ-P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1001094-MA100GQ-P
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1001094-MA100GQ-P
Win Source Part Number: 1001094-MA100GQ-P Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output: SPI Actuator Type: External Magnet, Not Included For Measuring: Angle Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1441-6,1589-144 1-1,1589-1441-2 Base Product Number: MA100 Product Status: Not For New Designs

Win Source Part Number: 1001094-MA100GQ-P
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Technology: Hall Effect
Output: SPI
Actuator Type: External Magnet, Not Included
For Measuring: Angle
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1441-6,1589-1441-1,1589-1441-2
Base Product Number: MA100
Product Status: Not For New Designs

Buy Now
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MA100GQ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MA100GQ-P
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MA100GQ-P
SENSOR ANGLE SMD

SENSOR ANGLE SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 1001094-MA100GQ-P MA100GQ-P
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - A1343LLETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details