Monolithic Power Systems, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays LN60A01ES-LF

Description
Win Source Part Number: 1070445-LN60A01ES-LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tube Standard Package: 100 Mounting: SMD (SMT) FET Type: 3 N-Channel, Common Gate FET Feature: Standard Drain to Source Voltage (Vdss): 600V Current - Continuous Drain (Id) @ 25°C: 80mA Rds On (Max) @ Id, Vgs: 190Ohm @ 10mA, 10V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power - Max: 1.3W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -20°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): FW276-TL-2H; STS1DN45K3; FQS4903TF; STS1DNC45; DMGD7N45SSD-13; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1070445-LN60A01ES-LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tube Standard Package: 100 Mounting: SMD (SMT) FET Type: 3 N-Channel, Common Gate FET Feature: Standard Drain to Source Voltage (Vdss): 600V Current - Continuous Drain (Id) @ 25°C: 80mA Rds On (Max) @ Id, Vgs: 190Ohm @ 10mA, 10V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power - Max: 1.3W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -20°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): FW276-TL-2H; STS1DN45K3; FQS4903TF; STS1DNC45; DMGD7N45SSD-13; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1070445-LN60A01ES-LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1070445-LN60A01ES-LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1070445-LN60A01ES-LF
Win Source Part Number: 1070445-LN60A01ES-LF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tube Standard Package: 100 Mounting: SMD (SMT) FET Type: 3 N-Channel, Common Gate FET Feature: Standard Drain to Source Voltage (Vdss): 600V Current - Continuous Drain (Id) @ 25°C: 80mA Rds On (Max) @ Id, Vgs: 190Ohm @ 10mA, 10V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power - Max: 1.3W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -20°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): FW276-TL-2H; STS1DN45K3; FQS4903TF; STS1DNC45; DMGD7N45SSD-13; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Monolithic Power Systems Inc.

Win Source Part Number: 1070445-LN60A01ES-LF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
FET Type: 3 N-Channel, Common Gate
FET Feature: Standard
Drain to Source Voltage (Vdss): 600V
Current - Continuous Drain (Id) @ 25°C: 80mA
Rds On (Max) @ Id, Vgs: 190Ohm @ 10mA, 10V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power - Max: 1.3W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -20°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): FW276-TL-2H; STS1DN45K3; FQS4903TF; STS1DNC45; DMGD7N45SSD-13;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Monolithic Power Systems Inc.

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V, 3 N-Channel FET

MOSFET 600V, 3 N-Channel FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - LN60A01ES-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
LN60A01ES-LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs LN60A01ES-LF
MOSFET 3N-CH 600V 0.08A 8SOIC

MOSFET 3N-CH 600V 0.08A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1070445-LN60A01ES-LF LN60A01ES-LF LN60A01ES-LF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKW50N65RF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details