Monolithic Power Systems, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - LN60A01EP-LF LN60A01EP-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1055921-LN60A01EP-LF Packaging: Tube/Rail Mounting: Through Hole FET Type: 3 N-Channel, Common Gate FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 8-PDIP Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 80mA Gate-Source Threshold Voltage: 1.2V @ 250μA Maximum Rds On at Id,Vgs: 190 Ohm @ 10mA, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1055921-LN60A01EP-LF Packaging: Tube/Rail Mounting: Through Hole FET Type: 3 N-Channel, Common Gate FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 8-PDIP Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 80mA Gate-Source Threshold Voltage: 1.2V @ 250μA Maximum Rds On at Id,Vgs: 190 Ohm @ 10mA, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LN60A01EP-LF - 1055921-LN60A01EP-LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LN60A01EP-LF
1055921-LN60A01EP-LF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LN60A01EP-LF 1055921-LN60A01EP-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1055921-LN60A01EP-LF Packaging: Tube/Rail Mounting: Through Hole FET Type: 3 N-Channel, Common Gate FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 8-PDIP Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 80mA Gate-Source Threshold Voltage: 1.2V @ 250μA Maximum Rds On at Id,Vgs: 190 Ohm @ 10mA, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1055921-LN60A01EP-LF
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: 3 N-Channel, Common Gate
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 8-PDIP
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 80mA
Gate-Source Threshold Voltage: 1.2V @ 250μA
Maximum Rds On at Id,Vgs: 190 Ohm @ 10mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - LN60A01EP-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
LN60A01EP-LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs LN60A01EP-LF
MOSFET 3N-CH 600V 0.08A 8DIP

MOSFET 3N-CH 600V 0.08A 8DIP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V, 3 N-Channel FET

MOSFET 600V, 3 N-Channel FET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1055921-LN60A01EP-LF LN60A01EP-LF LN60A01EP-LF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - LN60A01EP-LF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
V(BR)DSS 600 volts
PD 1300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFS8408-7TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers