Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001LGS-Z HR1001LGS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 873865-HR1001LGS-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline - Topology 600kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.9V ~ 15.5V Family Name: HR1001 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 873865-HR1001LGS-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline - Topology 600kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.9V ~ 15.5V Family Name: HR1001 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001LGS-Z - 873865-HR1001LGS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001LGS-Z
873865-HR1001LGS-Z
PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001LGS-Z 873865-HR1001LGS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 873865-HR1001LGS-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline - Topology 600kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.9V ~ 15.5V Family Name: HR1001 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 873865-HR1001LGS-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline - Topology 600kHz 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8.9V ~ 15.5V
Family Name: HR1001
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - HR1001LGS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HR1001LGS-Z
AC DC Converters, Offline Switches HR1001LGS-Z
Converter Offline Topology 600kHz 16-SOIC

Converter Offline Topology 600kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HR1001LGS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HR1001LGS-Z
PMIC - AC DC Converters, Offline Switchers HR1001LGS-Z
IC OFFLINE SWITCH 16SOIC

IC OFFLINE SWITCH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 873865-HR1001LGS-Z HR1001LGS-Z HR1001LGS-Z
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - HR1001LGS-Z AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details